Capital Lighting, Inc. 2023CZ Flush Mounts-Bowl Style 408527

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Ceiling Fixture UPC: 841224059418 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Ceiling Fixture UPC: 841224059418 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2023CZ Flush Mounts-Bowl Style - 408527 - Capital Lighting, Inc.
Columbus, OH, USA
2023CZ Flush Mounts-Bowl Style
408527
2023CZ Flush Mounts-Bowl Style 408527
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Ceiling Fixture UPC: 841224059418 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Champagne Bronze
Product Name: Two Light Ceiling Fixture
UPC: 841224059418
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408527
Product Name 2023CZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details