Capital Lighting, Inc. 2025CZ Flush Mounts-Bowl Style 408524

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Ceiling Fixture UPC: 841224059555 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Ceiling Fixture UPC: 841224059555 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2025CZ Flush Mounts-Bowl Style - 408524 - Capital Lighting, Inc.
Columbus, OH, USA
2025CZ Flush Mounts-Bowl Style
408524
2025CZ Flush Mounts-Bowl Style 408524
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Champagne Bronze Product Name: Three Light Ceiling Fixture UPC: 841224059555 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Champagne Bronze
Product Name: Three Light Ceiling Fixture
UPC: 841224059555
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408524
Product Name 2025CZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details