Capital Lighting, Inc. 1744-GU Sconces-Pocket 408519

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224061206 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224061206 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1744-GU Sconces-Pocket - 408519 - Capital Lighting, Inc.
Columbus, OH, USA
1744-GU Sconces-Pocket
408519
1744-GU Sconces-Pocket 408519
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 4 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224061206 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 4
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Gilded Umber
Product Name: Two Light Sconce
UPC: 841224061206
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408519
Product Name 1744-GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details