Capital Lighting, Inc. 1952CZ-406 Sconces-Drum Shades 408518

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059425 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059425 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1952CZ-406 Sconces-Drum Shades - 408518 - Capital Lighting, Inc.
Columbus, OH, USA
1952CZ-406 Sconces-Drum Shades
408518
1952CZ-406 Sconces-Drum Shades 408518
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.50 Extension: 6.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059425 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champagne Bronze
Product Name: Two Light Sconce
UPC: 841224059425
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408518
Product Name 1952CZ-406 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details