Capital Lighting, Inc. 1932-GU Sconces-Pocket 408511

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224059203 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224059203 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1932-GU Sconces-Pocket - 408511 - Capital Lighting, Inc.
Columbus, OH, USA
1932-GU Sconces-Pocket
408511
1932-GU Sconces-Pocket 408511
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 3.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Gilded Umber Product Name: Two Light Sconce UPC: 841224059203 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Extension: 3.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Gilded Umber
Product Name: Two Light Sconce
UPC: 841224059203
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408511
Product Name 1932-GU Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details