Capital Lighting, Inc. 1941CZ Sconces-Pocket 408510

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059258 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059258 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1941CZ Sconces-Pocket - 408510 - Capital Lighting, Inc.
Columbus, OH, USA
1941CZ Sconces-Pocket
408510
1941CZ Sconces-Pocket 408510
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Bronze Product Name: Two Light Sconce UPC: 841224059258 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champagne Bronze
Product Name: Two Light Sconce
UPC: 841224059258
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408510
Product Name 1941CZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details