Capital Lighting, Inc. 1982BB-468 Sconces-Drum Shades 408508

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224059388 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224059388 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1982BB-468 Sconces-Drum Shades - 408508 - Capital Lighting, Inc.
Columbus, OH, USA
1982BB-468 Sconces-Drum Shades
408508
1982BB-468 Sconces-Drum Shades 408508
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Sconce UPC: 841224059388 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.50
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Sconce
UPC: 841224059388
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408508
Product Name 1982BB-468 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details