Capital Lighting, Inc. 1971BB-460 Mini Pendants-Rod 408507

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Pendant UPC: 841224059210 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Pendant UPC: 841224059210 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1971BB-460 Mini Pendants-Rod - 408507 - Capital Lighting, Inc.
Columbus, OH, USA
1971BB-460 Mini Pendants-Rod
408507
1971BB-460 Mini Pendants-Rod 408507
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Pendant UPC: 841224059210 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 51.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Pendant
UPC: 841224059210
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408507
Product Name 1971BB-460 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details