PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 51.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Pendant
UPC: 841224059234
Category: Pendant
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 408506 |
| Product Name | 1971PN-461 Mini Pendants-Rod |
| Application | Residential |