Capital Lighting, Inc. 1981MN-469 Sconces-Single Candle 408505

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224059142 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224059142 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1981MN-469 Sconces-Single Candle - 408505 - Capital Lighting, Inc.
Columbus, OH, USA
1981MN-469 Sconces-Single Candle
408505
1981MN-469 Sconces-Single Candle 408505
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 14.50 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: One Light Sconce UPC: 841224059142 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 14.50
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Matte Nickel
Product Name: One Light Sconce
UPC: 841224059142
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408505
Product Name 1981MN-469 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details