Capital Lighting, Inc. 1971MN-461 Mini Pendants-Rod 408504

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224059227 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224059227 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1971MN-461 Mini Pendants-Rod - 408504 - Capital Lighting, Inc.
Columbus, OH, USA
1971MN-461 Mini Pendants-Rod
408504
1971MN-461 Mini Pendants-Rod 408504
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 51.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Product Name: Two Light Pendant UPC: 841224059227 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 51.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Nickel
Product Name: Two Light Pendant
UPC: 841224059227
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408504
Product Name 1971MN-461 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details