Capital Lighting, Inc. 12024AD Mini Chandeliers-Candle 408457

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 5.86 Product Name: Three Light Chandelier UPC: 783209062634 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 5.86 Product Name: Three Light Chandelier UPC: 783209062634 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12024AD Mini Chandeliers-Candle - 408457 - Capital Lighting, Inc.
Columbus, OH, USA
12024AD Mini Chandeliers-Candle
408457
12024AD Mini Chandeliers-Candle 408457
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 5.86 Product Name: Three Light Chandelier UPC: 783209062634 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Auburn Dusk
Weight: 5.86
Product Name: Three Light Chandelier
UPC: 783209062634
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408457
Product Name 12024AD Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details