Capital Lighting, Inc. 12027AD Large Chandeliers-Candle 408453

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 52.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Auburn Dusk Weight: 34.08 Product Name: Five Light Chandelier UPC: 783209062665 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 52.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Auburn Dusk Weight: 34.08 Product Name: Five Light Chandelier UPC: 783209062665 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12027AD Large Chandeliers-Candle - 408453 - Capital Lighting, Inc.
Columbus, OH, USA
12027AD Large Chandeliers-Candle
408453
12027AD Large Chandeliers-Candle 408453
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 52.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Auburn Dusk Weight: 34.08 Product Name: Five Light Chandelier UPC: 783209062665 Category: Multi-Tier Chandelier Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 52.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Auburn Dusk
Weight: 34.08
Product Name: Five Light Chandelier
UPC: 783209062665
Category: Multi-Tier Chandelier
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408453
Product Name 12027AD Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details