Capital Lighting, Inc. 12029AD Mid. Chandeliers-Candle 408451

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Auburn Dusk Weight: 13.67 Product Name: Six Light Entry Foyer Pendant UPC: 783209064676 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Auburn Dusk Weight: 13.67 Product Name: Six Light Entry Foyer Pendant UPC: 783209064676 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12029AD Mid. Chandeliers-Candle - 408451 - Capital Lighting, Inc.
Columbus, OH, USA
12029AD Mid. Chandeliers-Candle
408451
12029AD Mid. Chandeliers-Candle 408451
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Auburn Dusk Weight: 13.67 Product Name: Six Light Entry Foyer Pendant UPC: 783209064676 Category: Entry Foyer Pendant Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Auburn Dusk
Weight: 13.67
Product Name: Six Light Entry Foyer Pendant
UPC: 783209064676
Category: Entry Foyer Pendant
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408451
Product Name 12029AD Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details