Capital Lighting, Inc. 5002FTSST Exterior -Wall Mt./Flush 408426

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stainless Steel Weight: 3.97 Product Name: Two Light Outdoor Wall Lantern UPC: 783209500211 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stainless Steel Weight: 3.97 Product Name: Two Light Outdoor Wall Lantern UPC: 783209500211 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5002FTSST Exterior -Wall Mt./Flush - 408426 - Capital Lighting, Inc.
Columbus, OH, USA
5002FTSST Exterior -Wall Mt./Flush
408426
5002FTSST Exterior -Wall Mt./Flush 408426
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stainless Steel Weight: 3.97 Product Name: Two Light Outdoor Wall Lantern UPC: 783209500211 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Stainless Steel
Weight: 3.97
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209500211
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408426
Product Name 5002FTSST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details