Capital Lighting, Inc. 40157CDSE Exterior -Hanging 408398

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065413 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065413 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40157CDSE Exterior -Hanging - 408398 - Capital Lighting, Inc.
Columbus, OH, USA
40157CDSE Exterior -Hanging
408398
40157CDSE Exterior -Hanging 408398
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 9.92 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209065413 Category: Outdoor Hanging Lantern Glass: Seedy Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 29.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 9.92
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209065413
Category: Outdoor Hanging Lantern
Glass: Seedy
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408398
Product Name 40157CDSE Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details