Capital Lighting, Inc. 40149WGTR Exterior -Ceiling Mount 408396

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 7.05 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065352 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 7.05 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065352 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40149WGTR Exterior -Ceiling Mount - 408396 - Capital Lighting, Inc.
Columbus, OH, USA
40149WGTR Exterior -Ceiling Mount
408396
40149WGTR Exterior -Ceiling Mount 408396
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tortoise Weight: 7.05 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209065352 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tortoise
Weight: 7.05
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209065352
Category: Outdoor Ceiling Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408396
Product Name 40149WGTR Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details