Capital Lighting, Inc. 40154CDSE Exterior -Wall Mount 408392

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065390 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065390 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40154CDSE Exterior -Wall Mount - 408392 - Capital Lighting, Inc.
Columbus, OH, USA
40154CDSE Exterior -Wall Mount
408392
40154CDSE Exterior -Wall Mount 408392
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 8.6 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065390 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 8.6
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065390
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408392
Product Name 40154CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details