Capital Lighting, Inc. 40466CDSE Exterior -Wall Mount 408386

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 19 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063297 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 19 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063297 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40466CDSE Exterior -Wall Mount - 408386 - Capital Lighting, Inc.
Columbus, OH, USA
40466CDSE Exterior -Wall Mount
408386
40466CDSE Exterior -Wall Mount 408386
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Extension: 19 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sienna Weight: 13.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063297 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Extension: 19
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sienna
Weight: 13.2
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063297
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408386
Product Name 40466CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details