Capital Lighting, Inc. 40495WGOB Exterior -Wall Mount 408380

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209063112 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209063112 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40495WGOB Exterior -Wall Mount - 408380 - Capital Lighting, Inc.
Columbus, OH, USA
40495WGOB Exterior -Wall Mount
408380
40495WGOB Exterior -Wall Mount 408380
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209063112 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oriental Bronze
Weight: 3.53
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063112
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408380
Product Name 40495WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details