Capital Lighting, Inc. 40160GFCO Exterior -Post/Pier Head 408379

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.75 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065420 Category: Outdoor Pole/Post Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.75 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065420 Category: Outdoor Pole/Post Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40160GFCO Exterior -Post/Pier Head - 408379 - Capital Lighting, Inc.
Columbus, OH, USA
40160GFCO Exterior -Post/Pier Head
408379
40160GFCO Exterior -Post/Pier Head 408379
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 15.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.75 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209065420 Category: Outdoor Pole/Post Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 15.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Oxide
Weight: 3.75
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209065420
Category: Outdoor Pole/Post Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408379
Product Name 40160GFCO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details