Capital Lighting, Inc. 40162GFCO Exterior -Wall Mount 408377

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209065437 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209065437 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40162GFCO Exterior -Wall Mount - 408377 - Capital Lighting, Inc.
Columbus, OH, USA
40162GFCO Exterior -Wall Mount
408377
40162GFCO Exterior -Wall Mount 408377
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 3.97 Product Name: One Light Outdoor Wall Lantern UPC: 783209065437 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Oxide
Weight: 3.97
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065437
Category: Outdoor Wall Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408377
Product Name 40162GFCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details