Capital Lighting, Inc. 40165GFCO Exterior -Wall Mount 408373

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 8.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209065468 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 8.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209065468 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40165GFCO Exterior -Wall Mount - 408373 - Capital Lighting, Inc.
Columbus, OH, USA
40165GFCO Exterior -Wall Mount
408373
40165GFCO Exterior -Wall Mount 408373
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Extension: 14 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 8.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209065468 Category: Outdoor Wall Mount Glass: Golden Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.50
Extension: 14
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Oxide
Weight: 8.38
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065468
Category: Outdoor Wall Mount
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408373
Product Name 40165GFCO Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details