Capital Lighting, Inc. 40172NSCU Exterior -Wall Mount 408372

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 3.09 Product Name: One Light Outdoor Wall Lantern UPC: 783209065499 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 3.09 Product Name: One Light Outdoor Wall Lantern UPC: 783209065499 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40172NSCU Exterior -Wall Mount - 408372 - Capital Lighting, Inc.
Columbus, OH, USA
40172NSCU Exterior -Wall Mount
408372
40172NSCU Exterior -Wall Mount 408372
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Umber Weight: 3.09 Product Name: One Light Outdoor Wall Lantern UPC: 783209065499 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Umber
Weight: 3.09
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065499
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408372
Product Name 40172NSCU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details