Capital Lighting, Inc. 40167GFCO Exterior -Hanging 408371

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 7.28 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065475 Category: Outdoor Hanging Lantern Glass: Golden Frost Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 7.28 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065475 Category: Outdoor Hanging Lantern Glass: Golden Frost Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40167GFCO Exterior -Hanging - 408371 - Capital Lighting, Inc.
Columbus, OH, USA
40167GFCO Exterior -Hanging
408371
40167GFCO Exterior -Hanging 408371
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Oxide Weight: 7.28 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065475 Category: Outdoor Hanging Lantern Glass: Golden Frost Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Oxide
Weight: 7.28
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209065475
Category: Outdoor Hanging Lantern
Glass: Golden Frost
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408371
Product Name 40167GFCO Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details