Capital Lighting, Inc. 40170NSCU Exterior -Post/Pier Head 408370

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 7.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065482 Category: Outdoor Pole/Post Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 7.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065482 Category: Outdoor Pole/Post Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40170NSCU Exterior -Post/Pier Head - 408370 - Capital Lighting, Inc.
Columbus, OH, USA
40170NSCU Exterior -Post/Pier Head
408370
40170NSCU Exterior -Post/Pier Head 408370
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 7.28 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209065482 Category: Outdoor Pole/Post Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 7.28
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209065482
Category: Outdoor Pole/Post Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408370
Product Name 40170NSCU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details