Capital Lighting, Inc. 40193TLML Exterior -Wall Mount 408369

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mottled Leather Weight: 5.51 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065628 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mottled Leather Weight: 5.51 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065628 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40193TLML Exterior -Wall Mount - 408369 - Capital Lighting, Inc.
Columbus, OH, USA
40193TLML Exterior -Wall Mount
408369
40193TLML Exterior -Wall Mount 408369
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 17.50 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Mottled Leather Weight: 5.51 Product Name: Two Light Outdoor Wall Lantern UPC: 783209065628 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 17.50
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Mottled Leather
Weight: 5.51
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209065628
Category: Outdoor Wall Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408369
Product Name 40193TLML Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details