Capital Lighting, Inc. 40194TLML Exterior -Wall Mount 408367

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 9.81 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065635 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 9.81 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065635 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40194TLML Exterior -Wall Mount - 408367 - Capital Lighting, Inc.
Columbus, OH, USA
40194TLML Exterior -Wall Mount
408367
40194TLML Exterior -Wall Mount 408367
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 9.81 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065635 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mottled Leather
Weight: 9.81
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065635
Category: Outdoor Wall Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408367
Product Name 40194TLML Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details