Capital Lighting, Inc. 40207WGET Exterior -Wall Mount 408365

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 8.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209064096 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 8.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209064096 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40207WGET Exterior -Wall Mount - 408365 - Capital Lighting, Inc.
Columbus, OH, USA
40207WGET Exterior -Wall Mount
408365
40207WGET Exterior -Wall Mount 408365
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 8.38 Product Name: One Light Outdoor Wall Lantern UPC: 783209064096 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 8.38
Product Name: One Light Outdoor Wall Lantern
UPC: 783209064096
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408365
Product Name 40207WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details