Capital Lighting, Inc. 40201WGET Exterior -Post/Pier Head 408363

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 10.14 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063655 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 10.14 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063655 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40201WGET Exterior -Post/Pier Head - 408363 - Capital Lighting, Inc.
Columbus, OH, USA
40201WGET Exterior -Post/Pier Head
408363
40201WGET Exterior -Post/Pier Head 408363
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 10.14 Product Name: Three Light Outdoor Pole/Post Lantern UPC: 783209063655 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 10.14
Product Name: Three Light Outdoor Pole/Post Lantern
UPC: 783209063655
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408363
Product Name 40201WGET Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details