Capital Lighting, Inc. 40203WGET Exterior -Wall Mount 408361

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 4.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209063679 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 4.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209063679 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40203WGET Exterior -Wall Mount - 408361 - Capital Lighting, Inc.
Columbus, OH, USA
40203WGET Exterior -Wall Mount
408361
40203WGET Exterior -Wall Mount 408361
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 4.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209063679 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Earth Tone
Weight: 4.17
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063679
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408361
Product Name 40203WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details