Capital Lighting, Inc. 40422WGOB Exterior -Wall Mount 408359

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 7.28 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063037 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 7.28 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063037 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40422WGOB Exterior -Wall Mount - 408359 - Capital Lighting, Inc.
Columbus, OH, USA
40422WGOB Exterior -Wall Mount
408359
40422WGOB Exterior -Wall Mount 408359
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 7.28 Product Name: Two Light Outdoor Wall Lantern UPC: 783209063037 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 7.28
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209063037
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408359
Product Name 40422WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details