Capital Lighting, Inc. 40426WGOB Exterior -Post/Pier Head 408353

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One Light Outdoor Pole/Post Lan UPC: 783209063075 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One Light Outdoor Pole/Post Lan UPC: 783209063075 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40426WGOB Exterior -Post/Pier Head - 408353 - Capital Lighting, Inc.
Columbus, OH, USA
40426WGOB Exterior -Post/Pier Head
408353
40426WGOB Exterior -Post/Pier Head 408353
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One Light Outdoor Pole/Post Lan UPC: 783209063075 Category: Outdoor Pole/Post Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 5.73
Product Name: One Light Outdoor Pole/Post Lan
UPC: 783209063075
Category: Outdoor Pole/Post Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408353
Product Name 40426WGOB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details