Capital Lighting, Inc. 40427WGOB Exterior -Hanging 408351

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 13.23 Product Name: Three Light Outdoor Hanging Lan UPC: 783209063082 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 13.23 Product Name: Three Light Outdoor Hanging Lan UPC: 783209063082 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40427WGOB Exterior -Hanging - 408351 - Capital Lighting, Inc.
Columbus, OH, USA
40427WGOB Exterior -Hanging
408351
40427WGOB Exterior -Hanging 408351
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 13.23 Product Name: Three Light Outdoor Hanging Lan UPC: 783209063082 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 13.23
Product Name: Three Light Outdoor Hanging Lan
UPC: 783209063082
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408351
Product Name 40427WGOB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details