Capital Lighting, Inc. 40183LTAP Exterior -Wall Mount 408343

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 6.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209065567 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 6.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209065567 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40183LTAP Exterior -Wall Mount - 408343 - Capital Lighting, Inc.
Columbus, OH, USA
40183LTAP Exterior -Wall Mount
408343
40183LTAP Exterior -Wall Mount 408343
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 6.39 Product Name: One Light Outdoor Wall Lantern UPC: 783209065567 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pecan
Weight: 6.39
Product Name: One Light Outdoor Wall Lantern
UPC: 783209065567
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408343
Product Name 40183LTAP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details