Capital Lighting, Inc. 40227NSWN Exterior -Wall Mt./Flush 408335

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.39 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065727 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.39 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065727 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40227NSWN Exterior -Wall Mt./Flush - 408335 - Capital Lighting, Inc.
Columbus, OH, USA
40227NSWN Exterior -Wall Mt./Flush
408335
40227NSWN Exterior -Wall Mt./Flush 408335
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 24.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 7.39 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065727 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 24.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 7.39
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065727
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408335
Product Name 40227NSWN Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details