Capital Lighting, Inc. 40224NSWN Exterior -Wall Mount 408331

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 9.04 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065697 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 9.04 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065697 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40224NSWN Exterior -Wall Mount - 408331 - Capital Lighting, Inc.
Columbus, OH, USA
40224NSWN Exterior -Wall Mount
408331
40224NSWN Exterior -Wall Mount 408331
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 9.04 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065697 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 9.04
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065697
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408331
Product Name 40224NSWN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details