Capital Lighting, Inc. 40225NSWN Exterior -Wall Mount 408330

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 12.57 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065703 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 12.57 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065703 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40225NSWN Exterior -Wall Mount - 408330 - Capital Lighting, Inc.
Columbus, OH, USA
40225NSWN Exterior -Wall Mount
408330
40225NSWN Exterior -Wall Mount 408330
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Weight: 12.57 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065703 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Weight: 12.57
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065703
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408330
Product Name 40225NSWN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details