Capital Lighting, Inc. 40287WGET Exterior -Wall Mount 408327

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 8.27 Product Name: One Light Outdoor Wall Lantern UPC: 783209063402 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 8.27 Product Name: One Light Outdoor Wall Lantern UPC: 783209063402 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40287WGET Exterior -Wall Mount - 408327 - Capital Lighting, Inc.
Columbus, OH, USA
40287WGET Exterior -Wall Mount
408327
40287WGET Exterior -Wall Mount 408327
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 8.27 Product Name: One Light Outdoor Wall Lantern UPC: 783209063402 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 8.27
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063402
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408327
Product Name 40287WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details