Capital Lighting, Inc. 40291WGET Exterior -Hanging 408323

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 7.04 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063433 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 7.04 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063433 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40291WGET Exterior -Hanging - 408323 - Capital Lighting, Inc.
Columbus, OH, USA
40291WGET Exterior -Hanging
408323
40291WGET Exterior -Hanging 408323
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 7.04 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063433 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 7.04
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209063433
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408323
Product Name 40291WGET Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details