Capital Lighting, Inc. 40396LTAT Exterior -Wall Mt./Flush 408322

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artesian Bronze Weight: 16.75 Product Name: Two Light Outdoor Wall Lantern UPC: 783209064591 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artesian Bronze Weight: 16.75 Product Name: Two Light Outdoor Wall Lantern UPC: 783209064591 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40396LTAT Exterior -Wall Mt./Flush - 408322 - Capital Lighting, Inc.
Columbus, OH, USA
40396LTAT Exterior -Wall Mt./Flush
408322
40396LTAT Exterior -Wall Mt./Flush 408322
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Artesian Bronze Weight: 16.75 Product Name: Two Light Outdoor Wall Lantern UPC: 783209064591 Category: Outdoor Wall Mount Glass: Latte Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Artesian Bronze
Weight: 16.75
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209064591
Category: Outdoor Wall Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408322
Product Name 40396LTAT Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details