Capital Lighting, Inc. 40253CDOB Exterior -Wall Mount 408316

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 7.65 Product Name: One Light Outdoor Wall Lantern UPC: 783209063808 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 7.65 Product Name: One Light Outdoor Wall Lantern UPC: 783209063808 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40253CDOB Exterior -Wall Mount - 408316 - Capital Lighting, Inc.
Columbus, OH, USA
40253CDOB Exterior -Wall Mount
408316
40253CDOB Exterior -Wall Mount 408316
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 7.65 Product Name: One Light Outdoor Wall Lantern UPC: 783209063808 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 18.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 7.65
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063808
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408316
Product Name 40253CDOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details