Capital Lighting, Inc. 40252CDOB Exterior -Wall Mount 408314

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One Light Outdoor Wall Lantern UPC: 783209063792 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One Light Outdoor Wall Lantern UPC: 783209063792 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40252CDOB Exterior -Wall Mount - 408314 - Capital Lighting, Inc.
Columbus, OH, USA
40252CDOB Exterior -Wall Mount
408314
40252CDOB Exterior -Wall Mount 408314
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 5.73 Product Name: One Light Outdoor Wall Lantern UPC: 783209063792 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 5.73
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063792
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408314
Product Name 40252CDOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details