Capital Lighting, Inc. 40258CDOB Exterior -Wall Mount 408312

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063853 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063853 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40258CDOB Exterior -Wall Mount - 408312 - Capital Lighting, Inc.
Columbus, OH, USA
40258CDOB Exterior -Wall Mount
408312
40258CDOB Exterior -Wall Mount 408312
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 10.8 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063853 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 10.8
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063853
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408312
Product Name 40258CDOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details