Capital Lighting, Inc. 40284WGET Exterior -Wall Mount 408308

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 6.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209063372 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 6.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209063372 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40284WGET Exterior -Wall Mount - 408308 - Capital Lighting, Inc.
Columbus, OH, USA
40284WGET Exterior -Wall Mount
408308
40284WGET Exterior -Wall Mount 408308
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 20.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Earth Tone Weight: 6.17 Product Name: One Light Outdoor Wall Lantern UPC: 783209063372 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 20.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Earth Tone
Weight: 6.17
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063372
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408308
Product Name 40284WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details