Capital Lighting, Inc. 40283WGET Exterior -Wall Mount 408305

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209063365 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209063365 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40283WGET Exterior -Wall Mount - 408305 - Capital Lighting, Inc.
Columbus, OH, USA
40283WGET Exterior -Wall Mount
408305
40283WGET Exterior -Wall Mount 408305
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 3.08 Product Name: One Light Outdoor Wall Lantern UPC: 783209063365 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Earth Tone
Weight: 3.08
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063365
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408305
Product Name 40283WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details