Capital Lighting, Inc. 40274WGOB Exterior -Wall Mount 408303

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.77 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063600 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.77 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063600 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40274WGOB Exterior -Wall Mount - 408303 - Capital Lighting, Inc.
Columbus, OH, USA
40274WGOB Exterior -Wall Mount
408303
40274WGOB Exterior -Wall Mount 408303
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.50 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.77 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063600 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.50
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 14.77
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063600
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408303
Product Name 40274WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details