Capital Lighting, Inc. 40275WGOB Exterior -Wall Mount 408301

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 11.77 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063617 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 11.77 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063617 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40275WGOB Exterior -Wall Mount - 408301 - Capital Lighting, Inc.
Columbus, OH, USA
40275WGOB Exterior -Wall Mount
408301
40275WGOB Exterior -Wall Mount 408301
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 29.00 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 11.77 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063617 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 29.00
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 11.77
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063617
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408301
Product Name 40275WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details