Capital Lighting, Inc. 40279WGOB Exterior -Hanging 408300

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.11 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063648 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.11 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063648 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40279WGOB Exterior -Hanging - 408300 - Capital Lighting, Inc.
Columbus, OH, USA
40279WGOB Exterior -Hanging
408300
40279WGOB Exterior -Hanging 408300
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 14.11 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209063648 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 14.11
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209063648
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408300
Product Name 40279WGOB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details