Capital Lighting, Inc. 25529-BBZ Mid. Chandeliers-Candle 408295

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.70 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Burleson Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.70 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Burleson Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25529-BBZ Mid. Chandeliers-Candle - 408295 - Capital Lighting, Inc.
Columbus, OH, USA
25529-BBZ Mid. Chandeliers-Candle
408295
25529-BBZ Mid. Chandeliers-Candle 408295
PRODUCT DETAILS / SPECS Width/Dia: 32.70 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Burleson Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.70
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Burleson Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408295
Product Name 25529-BBZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details